Axial lead aluminum electrolytic capacitor with a rated voltage of 16 WVDC and capacitance of 68 µF, operating from -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. It has a maximum ESR of 4.8761 Ω at 120 Hz and +20°C, and a maximum RMS ripple current of 150 mA at 120 Hz and +85°C. The case dimensions are 6.3 mm diameter by 16 mm length. The product is rated for 2000 hours of load life at 85°C with rated voltage and ripple current applied. Shelf life and stability specifications are maintained under the same conditions. The part meets the general purpose, standard temperature range, and 2000-hour life criteria specified in the series.
Aluminum Electrolytic Capacitors, +85 °C General Purpose, Axial Lead 68µF 16V
68µF 16V Aluminum Electrolytic Capacitors Axial, Can 4.8761Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 68UF 20% 16V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 686TTA016M | 2002-686TTA016M | 686TTA016M-ND | 686TTA016M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | 68 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |