For New Design: Yes
Capacitance: 68 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 100 mA @ 120 Hz, 85°C
ESR: 3.41 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 5mm
Lead Spacing: 3.5mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 68 µF
Voltage DC: 25V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 100 mA @ 120 Hz, 85°C
ESR: 3.41 Ω @ 120 Hz, 20°C
Diameter: 8mm
Length: 5mm
Lead Spacing: 3.5mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
686SVF025M is a 68 µF, 25 VDC radial lead aluminum electrolytic capacitor with a 5 mm height and 8 mm diameter, designed for filtering, bypass, coupling, and blocking applications. It has an ESR of 3.413 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 100 mA at 120 Hz and 85°C. The capacitance tolerance is +20% at 120 Hz and 20°C. It operates over a temperature range of -40°C to +85°C and meets 1000-hour load life and shelf life criteria at 85°C. Lead spacing is 3.5 mm.
Datasheet Summary Powered by GS/AI
686SVF025M is a 68 µF, 25 VDC radial lead aluminum electrolytic capacitor with a 5 mm height and 8 mm diameter, designed for filtering, bypass, coupling, and blocking applications. It has an ESR of 3.413 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 100 mA at 120 Hz and 85°C. The capacitance tolerance is +20% at 120 Hz and 20°C. It operates over a temperature range of -40°C to +85°C and meets 1000-hour load life and shelf life criteria at 85°C. Lead spacing is 3.5 mm.