For New Design: Yes
Capacitance: 68 µF
Voltage DC: 4V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 47 mA @ 120 Hz, 85°C
ESR: 8.53 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 5mm
Lead Spacing: 2mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 68 µF
Voltage DC: 4V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 85°C
Load Life: 1,000 @ 85°C
Ripple Current: 47 mA @ 120 Hz, 85°C
ESR: 8.53 Ω @ 120 Hz, 20°C
Diameter: 5mm
Length: 5mm
Lead Spacing: 2mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
686SVF004M is a 68 μF, 4 VDC, radial lead aluminum electrolytic capacitor with a 5 mm diameter and 5 mm height. It has an ESR of 8.533 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 47 mA at 120 Hz and 85°C. The operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 85°C with rated voltage applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Leakage current is 0.01CV or 3 μA, whichever is greater. Lead spacing is 2 mm.
Datasheet Summary Powered by GS/AI
686SVF004M is a 68 μF, 4 VDC, radial lead aluminum electrolytic capacitor with a 5 mm diameter and 5 mm height. It has an ESR of 8.533 Ω at 120 Hz and 20°C, and a rated RMS ripple current of 47 mA at 120 Hz and 85°C. The operating temperature range is -40°C to +85°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Load life is 1000 hours at 85°C with rated voltage applied, with capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Leakage current is 0.01CV or 3 μA, whichever is greater. Lead spacing is 2 mm.