Cornell Dubilier Aluminum Electrolytic 686PUM016M

Description
For New Design: Yes Capacitance: 68 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 95 mA @ 120 Hz, 85°C ESR: 3.9 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Description
For New Design: Yes Capacitance: 68 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 95 mA @ 120 Hz, 85°C ESR: 3.9 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 686PUM016M is an aluminum electrolytic capacitor for bypass, coupling, filtering, and blocking applications, rated for 16 VDC with a capacitance of 68 µF and a tolerance of +20% at 120 Hz and 20°C. It operates from -40°C to +85°C and has an ESR of 3.901 Ω at 120 Hz and 20°C. The capacitor supports a maximum RMS ripple current of 95 mA at 120 Hz and 85°C, and maintains performance after 1000 hours at 85°C with rated voltage and ripple current applied. It is housed in a cylindrical case measuring 6.3 mm in diameter and 7 mm in length, with a lead spacing of 2.5 mm.

Datasheet Summary
Powered by GS/AI

The 686PUM016M is an aluminum electrolytic capacitor for bypass, coupling, filtering, and blocking applications, rated for 16 VDC with a capacitance of 68 µF and a tolerance of +20% at 120 Hz and 20°C. It operates from -40°C to +85°C and has an ESR of 3.901 Ω at 120 Hz and 20°C. The capacitor supports a maximum RMS ripple current of 95 mA at 120 Hz and 85°C, and maintains performance after 1000 hours at 85°C with rated voltage and ripple current applied. It is housed in a cylindrical case measuring 6.3 mm in diameter and 7 mm in length, with a lead spacing of 2.5 mm.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 686PUM016M - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
686PUM016M
Aluminum Electrolytic 686PUM016M
For New Design: Yes Capacitance: 68 µF Voltage DC: 16V Tolerance: -20%/+20% Min Temp: -40°C Max Temp: 85°C Load Life: 1,000 @ 85°C Ripple Current: 95 mA @ 120 Hz, 85°C ESR: 3.9 Ω @ 120 Hz, 20°C Diameter: 6.3mm Length: 7mm Lead Spacing: 2.5mm
  • For New Design: Yes
  • Capacitance: 68 µF
  • Voltage DC: 16V
  • Tolerance: -20%/+20%
  • Min Temp: -40°C
  • Max Temp: 85°C
  • Load Life: 1,000 @ 85°C
  • Ripple Current: 95 mA @ 120 Hz, 85°C
  • ESR: 3.9 Ω @ 120 Hz, 20°C
  • Diameter: 6.3mm
  • Length: 7mm
  • Lead Spacing: 2.5mm
Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 686PUM016M
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C234U020DJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C642U075BA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic Capacitors - 2002-101C134U040DC2DP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers