Cornell Dubilier Aluminum Capacitors - 686KFM250MRU 686KFM250MRU

Description
Manufacturer: Illinois Capacitor Win Source Part Number: 1039069-686KFM250MRU Packaging: Bulk Voltage Rating: 250V Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Mounting: Through Hole Capacitance: 68μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar ESR: 3.657 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 460mA @ 120Hz Ripple Current - High Frequency: 920mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Illinois Capacitor Win Source Part Number: 1039069-686KFM250MRU Packaging: Bulk Voltage Rating: 250V Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Mounting: Through Hole Capacitance: 68μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar ESR: 3.657 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 460mA @ 120Hz Ripple Current - High Frequency: 920mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Capacitors - 686KFM250MRU - 1039069-686KFM250MRU - Win Source Electronics
Laguna Hills, CA, United States
Aluminum Capacitors - 686KFM250MRU
1039069-686KFM250MRU
Aluminum Capacitors - 686KFM250MRU 1039069-686KFM250MRU
Manufacturer: Illinois Capacitor Win Source Part Number: 1039069-686KFM250MRU Packaging: Bulk Voltage Rating: 250V Applications: General Purpose Height - Seated (Max): 0.866" (22.00mm) Mounting: Through Hole Capacitance: 68μF Tolerance: ±20% Lead Spacing: 0.295" (7.50mm) Lifetime @ Temp.: 10000 Hrs @ 105°C Polarization: Polar ESR: 3.657 Ohm @ 120Hz Categories: Capacitors Status: Active Temperature Range - Operating: -40°C to 105°C Dimension: Radial, Can Ripple Current - Low Frequency: 460mA @ 120Hz Ripple Current - High Frequency: 920mA @ 100kHz Popularity: Medium Fake Threat In the Open Market: 78 pct. Supply and Demand Status: Balance

Manufacturer: Illinois Capacitor
Win Source Part Number: 1039069-686KFM250MRU
Packaging: Bulk
Voltage Rating: 250V
Applications: General Purpose
Height - Seated (Max): 0.866" (22.00mm)
Mounting: Through Hole
Capacitance: 68μF
Tolerance: ±20%
Lead Spacing: 0.295" (7.50mm)
Lifetime @ Temp.: 10000 Hrs @ 105°C
Polarization: Polar
ESR: 3.657 Ohm @ 120Hz
Categories: Capacitors
Status: Active
Temperature Range - Operating: -40°C to 105°C
Dimension: Radial, Can
Ripple Current - Low Frequency: 460mA @ 120Hz
Ripple Current - High Frequency: 920mA @ 100kHz
Popularity: Medium
Fake Threat In the Open Market: 78 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 686KFM250MRU - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
686KFM250MRU
Capacitors - Aluminum Electrolytic Capacitors 686KFM250MRU
CAP ALUM 68UF 20% 250V RADIAL

CAP ALUM 68UF 20% 250V RADIAL

Supplier's Site

Technical Specifications

  Win Source Electronics Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors
Product Number 1039069-686KFM250MRU 686KFM250MRU
Product Name Aluminum Capacitors - 686KFM250MRU Capacitors - Aluminum Electrolytic Capacitors
Operating Temperature -40 to 105 C (-40 to 221 F) -40 to 105 C (-40 to 221 F)
Capacitance Range 68 microF 68 microF
Capacitance Tolerance 20 (+/- %)
WVDC 250 volts 250 volts
WVAC 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402B103K250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101183U050BC2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers