The 686FSL450XCD is a photoflash aluminum electrolytic capacitor rated for 450 WVDC with a capacitance of 68 µF and an ESR of 1.70749 Ω at 120 Hz and 20°C. It has dimensions of 25 mm in diameter and 30 mm in length. The capacitor operates within a temperature range of -20°C to +70°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. It is designed for high-reliability applications such as emergency and signal lights, with a dissipation factor of 0.07 at 25°C and 120 Hz. The part supports 1 million flashes at rated voltage and a 45°C environment through a Xe flash tube with a discharge resistance of 0.7-1.0 Ω. Modifications in capacitance, dissipation factor, and leakage current under stress conditions are within specified limits. Operating life and shelf life requirements are met under specified aging tests.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 686FSL450XCD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |