Cornell Dubilier Aluminum Electrolytic 686FSL450XBF

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 686FSL450XBF is a photoflash aluminum electrolytic capacitor designed for emergency and signal lighting applications, rated at 450 VDC with a capacitance of 68 µF. It has an ESR of 1.70749 Ω at 120 Hz and 20°C, and dimensions of 22 mm in diameter by 40 mm in length. Operating temperature range is -20°C to +70°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. Dissipation factor is 0.07 at 25°C and 120 Hz. The capacitor supports 1 million flashes at rated voltage via a xenon flash tube with 0.7-1.0 Ω discharge resistance, and maintains specified performance after 500 hours at 70°C with no voltage applied.

Datasheet Summary
Powered by GS/AI

The 686FSL450XBF is a photoflash aluminum electrolytic capacitor designed for emergency and signal lighting applications, rated at 450 VDC with a capacitance of 68 µF. It has an ESR of 1.70749 Ω at 120 Hz and 20°C, and dimensions of 22 mm in diameter by 40 mm in length. Operating temperature range is -20°C to +70°C, with a capacitance tolerance of -10% to +20% at 120 Hz and 25°C. Dissipation factor is 0.07 at 25°C and 120 Hz. The capacitor supports 1 million flashes at rated voltage via a xenon flash tube with 0.7-1.0 Ω discharge resistance, and maintains specified performance after 500 hours at 70°C with no voltage applied.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 686FSL450XBF - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
686FSL450XBF
Aluminum Electrolytic 686FSL450XBF
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 686FSL450XBF
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 70 C (-4 to 158 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C114U010AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C254U030DE2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C314U7R5EE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 338-101462U025AA2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers