Cornell Dubilier Aluminum Electrolytic Capacitors 686CKE450MKAD

Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 68µF 450V
Request a Quote Datasheet
Description
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 68µF 450V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic Capacitors - 2002-686CKE450MKAD - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Aluminum Electrolytic Capacitors
2002-686CKE450MKAD
Aluminum Electrolytic Capacitors 2002-686CKE450MKAD
Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 68µF 450V

Aluminum Electrolytic Capacitors, +105 °C General Purpose, Radial Lead 68µF 450V

Supplier's Site Datasheet
Aluminum Electrolytic Capacitor - 686CKE450MKAD - Richardson RFPD
Downers Grove, IL, United States
Aluminum Electrolytic Capacitor
686CKE450MKAD
Aluminum Electrolytic Capacitor 686CKE450MKAD
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Aluminum Electrolytic Capacitors - 686CKE450MKAD-ND - DigiKey
Thief River Falls, MN, United States
Aluminum Electrolytic Capacitors
686CKE450MKAD-ND
Aluminum Electrolytic Capacitors 686CKE450MKAD-ND
68µF 450V Aluminum Electrolytic Capacitors Radial, Can 4.8761Ohm @ 120Hz 2000 Hrs @ 105°C

68µF 450V Aluminum Electrolytic Capacitors Radial, Can 4.8761Ohm @ 120Hz 2000 Hrs @ 105°C

Buy Now Datasheet
Capacitors - Aluminum Electrolytic Capacitors - 686CKE450MKAD - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Aluminum Electrolytic Capacitors
686CKE450MKAD
Capacitors - Aluminum Electrolytic Capacitors 686CKE450MKAD
CAP ALUM 68UF 20% 450V RADIAL

CAP ALUM 68UF 20% 450V RADIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 2002-686CKE450MKAD 686CKE450MKAD 686CKE450MKAD-ND 686CKE450MKAD
Product Name Aluminum Electrolytic Capacitors Aluminum Electrolytic Capacitor Aluminum Electrolytic Capacitors Capacitors - Aluminum Electrolytic Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Applications General Purpose Bypass Bypass; Bypass, Decoupling
Capacitance Type Fixed Fixed
Operating Temperature 105 C (221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F) -25 to 105 C (-13 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic Aluminum Electrolytic Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C124U030DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1701272 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100121KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details