The 686BPA050M is a bipolar aluminum electrolytic capacitor rated for 50 VDC, with a capacitance of 68 µF and a maximum ESR of 4.876 Ω at 120 Hz and +20°C. It supports a maximum RMS ripple current of 260 mA at 85°C. The part has an axial leaded configuration and measures 10 mm in diameter by 24 mm in length. It operates over a temperature range of -40°C to +85°C, with a capacitance tolerance of +20% at 120 Hz and 20°C. The capacitor meets a 2000-hour load life requirement at 85°C with rated voltage reversed every 250 hours, and maintains performance under shelf life conditions of 1000 hours at 85°C with no voltage applied.
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead
68µF 50V Aluminum Electrolytic Capacitors Axial, Can 3.413Ohm @ 120Hz 2000 Hrs @ 85°C
CAP ALUM 68UF 20% 50V AXIAL
| Cornell Dubilier | New Yorker Electronics Co., Inc. | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 686BPA050M | 2002-686BPA050M | 686BPA050M-ND | 686BPA050M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors | Capacitors - Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | 85 C (185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 68 microF | 68 microF | 68 microF | |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) |