The 686BPA025M is a bi-polar/non-polar aluminum electrolytic capacitor with a capacitance of 68 µF and a rated voltage of 25 WVDC. It has a maximum ESR of 4.876 Ω at 120 Hz and +20°C, and a rated RMS ripple current of 204 mA at 120 Hz and +85°C. The device is housed in a cylindrical case measuring 10 mm in diameter and 19 mm in length. It operates over a temperature range of -40°C to +85°C with a capacitance tolerance of +20% at 120 Hz and 20°C. The capacitor meets a load life specification of 2000 hours at 85°C with rated voltage applied and reversed every 250 hours, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value.
ELECTROLYTIC/IC
Aluminum Electrolytic Capacitors, +85 °C Non-Polar, Axial Lead
| Cornell Dubilier | DigiKey | New Yorker Electronics Co., Inc. | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 686BPA025M | 1572-686BPA025M-ND | 2002-686BPA025M |
| Product Name | Aluminum Electrolytic | Aluminum Electrolytic Capacitors | Aluminum Electrolytic Capacitors |
| Configuration / Form Factor | Leaded Capacitor | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | 85 C (185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic |
| Capacitance Range | 68 microF |