685AVG160MFBJ is a radial aluminum polymer capacitor for high-frequency power applications operating from -55°C to +125°C with a rated voltage of 160 VDC and a surge voltage of 184 VDC. It has a capacitance of 6.8 µF and a maximum ESR of 29.2564 Ω at 120 Hz. The ripple current is 217 mA at 100 kHz and 105°C. It measures 8 mm in diameter by 12 mm in height. Leakage current is 130 µA maximum at 20°C. After 1000 hours at 125°C with rated voltage, capacitance change remains under 30%, dissipation factor under 300% of maximum, and ESR under 300% of maximum. Failure rate is 0.5% per 1000 hours at 125°C with 60% confidence.
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
6.8µF 160V Aluminum - Polymer Capacitors Radial, Can 130mOhm 2000 Hrs @ 125°C
Aluminum Polymer Capacitors, High Temperature 6.8µF 160V
CAP ALUM POLY 6.8UF 20% 160V T/H
| Cornell Dubilier | Richardson RFPD | DigiKey | New Yorker Electronics Co., Inc. | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 685AVG160MFBJ | 685AVG160MFBJ | 685AVG160MFBJ-ND | 2002-685AVG160MFBJ | 685AVG160MFBJ |
| Product Name | Aluminum Polymer | Aluminum Polymer Capacitor | Aluminum - Polymer Capacitors | Aluminum Polymer Capacitors | Capacitors - Aluminum - Polymer Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Operating Temperature | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | |
| Electrolytic Capacitors | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | Aluminum Electrolytic | |
| Capacitance Range | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF | 6.8 microF |
| Capacitance Tolerance | 20 (+/- %) | 20 (+/- %) | 20 (+/- %) |