OPW Engineered Systems Loading Valves 6500 Series

Description
The OPW 6500 series angle loading valve, made in cast aluminum, allows fluid to be held in the line out to the end of the loading arm. The aluminum body is constructed with stainless steel trim for a range of fluid handling capabilities. It has the “deadman” feature that requires the operator to hold the handle in the open position while loading. End connections are female pipe thread by TTMA flange. Available in 3" and 4".
Description
The OPW 6500 series angle loading valve, made in cast aluminum, allows fluid to be held in the line out to the end of the loading arm. The aluminum body is constructed with stainless steel trim for a range of fluid handling capabilities. It has the “deadman” feature that requires the operator to hold the handle in the open position while loading. End connections are female pipe thread by TTMA flange. Available in 3" and 4".

Suppliers

Company
Product
Description
Supplier Links
Loading Valves - 6500 Series - OPW Engineered Systems
Lebanon, OH, USA
Loading Valves
6500 Series
Loading Valves 6500 Series
The OPW 6500 series angle loading valve, made in cast aluminum, allows fluid to be held in the line out to the end of the loading arm. The aluminum body is constructed with stainless steel trim for a range of fluid handling capabilities. It has the “deadman” feature that requires the operator to hold the handle in the open position while loading. End connections are female pipe thread by TTMA flange. Available in 3" and 4".

The OPW 6500 series angle loading valve, made in cast aluminum, allows fluid to be held in the line out to the end of the loading arm. The aluminum body is constructed with stainless steel trim for a range of fluid handling capabilities. It has the “deadman” feature that requires the operator to hold the handle in the open position while loading. End connections are female pipe thread by TTMA flange. Available in 3" and 4".

Supplier's Site

Technical Specifications

  OPW Engineered Systems
Product Category Industrial Valves
Product Number 6500 Series
Product Name Loading Valves
Valve Type Angle
Unlock Full Specs
to access all available technical data

Similar Products

57P Butterfly Valve Gear 1 5 14 - 123720020 - Asahi/America, Inc.
Specs
Valve Type Butterfly
Valve Size 1.97 inch (50.00 mm)
Maximum Pressure 150.00 psi (106 m H2O)
View Details
10-32 or 1/8-27 NPT Ports, Stem Actuated On/Off Valve - SAV - Beswick Engineering Co., Inc.
Specs
Primary Material Brass / Bronze; Stainless Steel; Brass, [303] - 303 Stainless Steel
Maximum Pressure 500.00 psi (352 m H2O)
Connection Description Threaded
View Details
3-Way Toggle Valve, 1/4
Specs
Valve Type Poppet; Toggle
Primary Material Aluminum; Brass / Bronze
Media Water; Oil; Air
View Details
V Series Metal Seated Ball Valves - V1-4: 4-36, 900-4500# - ValvTechnologies, Inc.
Specs
Valve Type Metal Seated; Ball
Primary Material Stainless Steel; Steel; Exotic Metal (optional feature)
Media Water; Gas; Sour Gas; Steam
View Details