Aluminum electrolytic photoflash capacitor rated for 360 VDC with a capacitance of 60 µF, ±10% to +20% tolerance at 120 Hz and 25°C, and a maximum dissipation factor of 0.06. It features a radial lead configuration with dimensions of 9.2 mm diameter by 36 mm length, JIS 2365 compliant, and operates within a temperature range of -20°C to +55°C.
Datasheet Summary Powered by GS/AI
Aluminum electrolytic photoflash capacitor rated for 360 VDC with a capacitance of 60 µF, ±10% to +20% tolerance at 120 Hz and 25°C, and a maximum dissipation factor of 0.06. It features a radial lead configuration with dimensions of 9.2 mm diameter by 36 mm length, JIS 2365 compliant, and operates within a temperature range of -20°C to +55°C.