The 606FSR360XBJC is a radial lead aluminum electrolytic capacitor designed for photoflash applications, rated for 360 VDC operating voltage with a capacitance of 60 µF and a maximum ESR of 1.474 Ω at 120 Hz and 20°C. It has a physical dimension of 11 mm in diameter and 24 mm in length. The capacitor complies with JIS 2365, operates within a temperature range of -20°C to +55°C, and exhibits a dissipation factor of 0.06 at 120 Hz and 25°C. Capacitance tolerance is -10% to +20%, and leakage current is specified at 5 minutes after applying rated voltage.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 606FSR360XBJC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 55 C (-4 to 131 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |