Cornell Dubilier Aluminum Electrolytic 606FSR300XZ2JS

Description
Photoflash Strobe
Request a Quote
Description
Photoflash Strobe
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 606FSR300XZ2JS is a radial lead aluminum electrolytic capacitor for photoflash applications, rated at 300 WVDC and 60 µF, with a dissipation factor of 0.06 at 120 Hz and 25°C, and a maximum ESR of 1.474 Ω at 20°C. It has a case size of 9.2 mm in diameter and 27 mm in length, and complies with JIS 2365. The operating temperature range is -20°C to +55°C, with a capacitance tolerance of -10% to +20%. It meets endurance requirements of 5000 flashes at rated voltage and 500 hours of shelf life at 55°C with no voltage applied, with specified limits on capacitance change, dissipation factor, and leakage current.

Datasheet Summary
Powered by GS/AI

The 606FSR300XZ2JS is a radial lead aluminum electrolytic capacitor for photoflash applications, rated at 300 WVDC and 60 µF, with a dissipation factor of 0.06 at 120 Hz and 25°C, and a maximum ESR of 1.474 Ω at 20°C. It has a case size of 9.2 mm in diameter and 27 mm in length, and complies with JIS 2365. The operating temperature range is -20°C to +55°C, with a capacitance tolerance of -10% to +20%. It meets endurance requirements of 5000 flashes at rated voltage and 500 hours of shelf life at 55°C with no voltage applied, with specified limits on capacitance change, dissipation factor, and leakage current.

Suppliers

Company
Product
Description
Supplier Links
Aluminum Electrolytic - 606FSR300XZ2JS - Cornell Dubilier
Liberty, SC, United States
Aluminum Electrolytic
606FSR300XZ2JS
Aluminum Electrolytic 606FSR300XZ2JS
Photoflash Strobe

Photoflash Strobe

Supplier's Site Datasheet

Technical Specifications

  Cornell Dubilier
Product Category Capacitors
Product Number 606FSR300XZ2JS
Product Name Aluminum Electrolytic
Configuration / Form Factor Leaded Capacitor
Operating Temperature -20 to 55 C (-4 to 131 F)
Electrolytic Capacitors Aluminum Electrolytic
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C434U7R5CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic - 101C154U030CD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminum Electrolytic Capacitors - 2002-101C402T200EE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details