The 606FSL360XBD is a photoflash aluminum electrolytic capacitor rated for 360 VDC with a capacitance of 60 µF, designed for emergency and signal lighting applications. It has a maximum ESR of 1.935 Ω at 120 Hz and 20°C, and dimensions of 22 mm in diameter by 30 mm in length. The capacitor operates within a temperature range of -20°C to +70°C, has a capacitance tolerance of -10% to +20% at 120 Hz and 25°C, and a dissipation factor of 0.07 at 25°C and 120 Hz. It is rated for 1 million flashes at rated voltage through a Xenon flash tube with a discharge resistance of 0.7-1.0 Ω and meets specified limits for capacitance change, dissipation factor, and leakage current after repeated pulse cycling and 500 hours of shelf life at 70°C with no voltage applied.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 606FSL360XBD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -20 to 70 C (-4 to 158 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |