569LBA010M2EE is a 10 VDC, 56000 µF aluminum electrolytic capacitor with a 35 mm diameter and 35 mm length, rated for a maximum RMS ripple current of 6.4 A at 120 Hz and 85°C. It has an ESR of 23.09 mΩ at 120 Hz and 20°C, and operates within a temperature range of -40°C to +85°C. The capacitor meets a 2000-hour load life specification at rated voltage and ripple current with ≤20% capacitance change and ≤200% increase in dissipation factor. Its capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is defined at 5 minutes under rated voltage at 20°C.
Datasheet Summary Powered by GS/AI
569LBA010M2EE is a 10 VDC, 56000 µF aluminum electrolytic capacitor with a 35 mm diameter and 35 mm length, rated for a maximum RMS ripple current of 6.4 A at 120 Hz and 85°C. It has an ESR of 23.09 mΩ at 120 Hz and 20°C, and operates within a temperature range of -40°C to +85°C. The capacitor meets a 2000-hour load life specification at rated voltage and ripple current with ≤20% capacitance change and ≤200% increase in dissipation factor. Its capacitance tolerance is +20% at 120 Hz and 20°C, and leakage current is defined at 5 minutes under rated voltage at 20°C.