For New Design: Yes
Capacitance: 5,600 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 25mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5,600 µF
Voltage DC: 35V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 35mm
Length: 25mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
568LMX035M2EC is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 5600 µF, a diameter of 35 mm, and a length of 25 mm. It operates from -40°C to +105°C and has a rated load life of 5000 hours at 105°C with rated voltage and ripple current applied. The maximum RMS ripple current is 2.03 A at 120 Hz and +105°C, and the ESR is 0.074 Ω at 120 Hz and +20°C. Capacitance tolerance is +20% at 120 Hz and 20°C. It features straight leads and is suited for bulk filtering and switching power supply applications.
Datasheet Summary Powered by GS/AI
568LMX035M2EC is an aluminum electrolytic capacitor rated for 35 VDC with a capacitance of 5600 µF, a diameter of 35 mm, and a length of 25 mm. It operates from -40°C to +105°C and has a rated load life of 5000 hours at 105°C with rated voltage and ripple current applied. The maximum RMS ripple current is 2.03 A at 120 Hz and +105°C, and the ESR is 0.074 Ω at 120 Hz and +20°C. Capacitance tolerance is +20% at 120 Hz and 20°C. It features straight leads and is suited for bulk filtering and switching power supply applications.