For New Design: Yes
Capacitance: 5,600 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 25mm
Cornell Dubilier
Done
Request a Quote
Email Supplier
Description
For New Design: Yes
Capacitance: 5,600 µF
Voltage DC: 16V
Tolerance: -20%/+20%
Min Temp: -40°C
Max Temp: 105°C
Load Life: 5,000 @ 105°C
Ripple Current: —
ESR: —
Diameter: 22mm
Length: 25mm
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
568LMX016M2BC is a 5,600 µF aluminum electrolytic capacitor rated for 16 VDC, with a 22 mm diameter and 25 mm length, designed for bulk filtering in switching power supplies. It operates over a temperature range of -40°C to +105°C and has a 5,000-hour load life at 105°C with rated voltage and ripple current applied. The part has an ESR of 0.1332 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1.44 A at 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Lead style is Code 2 with standard bent leads.
Datasheet Summary Powered by GS/AI
568LMX016M2BC is a 5,600 µF aluminum electrolytic capacitor rated for 16 VDC, with a 22 mm diameter and 25 mm length, designed for bulk filtering in switching power supplies. It operates over a temperature range of -40°C to +105°C and has a 5,000-hour load life at 105°C with rated voltage and ripple current applied. The part has an ESR of 0.1332 Ω at 120 Hz and 20°C, and a maximum RMS ripple current of 1.44 A at 105°C. Capacitance tolerance is +20% at 120 Hz and 20°C. Lead style is Code 2 with standard bent leads.