The 568LMH035MZCC is an aluminum electrolytic capacitor in the LMH series, rated for 35 VDC with a capacitance of 5600 µF, a maximum ESR of 118.42 mΩ at 120 Hz and +20°C, and a ripple current rating of 2.4 A RMS at 105°C. It has a diameter-length dimension of 25 mm × 25 mm and operates within a temperature range of -40°C to +105°C for voltages below 250 VDC. The part meets the load life requirement of 2000 hours at 105°C with rated voltage and ripple current, maintaining capacitance change under 20% and dissipation factor under 200% of the maximum specified value. Lead style is Code P, with a pin diameter of 22 to 35 mm.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 568LMH035MZCC |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |