The 568LMB035M2CD is an aluminum electrolytic capacitor rated for 35 VDC, with a capacitance of 5600 µF, a maximum ESR of 118.42 mΩ at 120 Hz and 20°C, and a rated RMS ripple current of 2.4 A at 120 Hz and 105°C. It has a case size of 25 mm in diameter by 30 mm in length, operates over a temperature range of -40°C to +105°C, and exceeds a 3000-hour load life specification at 105°C with rated voltage and ripple current applied. The capacitor meets a capacitance tolerance of +20% at 120 Hz and 20°C, and its dissipation factor is specified at 0.35 at 120 Hz and 20°C. Lead style is code D, compatible with 30 mm to 40 mm diameter mounting.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 568LMB035M2CD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |