The 568LMB025M2BD is an aluminum electrolytic capacitor rated for 25 V DC, with a capacitance of 6800 µF, a maximum ESR of 109.71 mΩ at 120 Hz and +20°C, and a rated ripple current of 1.85 A RMS at 105°C. It has a dimensions of 22 mm in diameter by 30 mm in length and operates within a temperature range of -40°C to +105°C. The capacitor has a load life of 3000 hours at 105°C with rated voltage and ripple current applied, and maintains capacitance change within <20% of initial value and dissipation factor under 200% of maximum specified value. Lead style is Code D (diameter 22 to 35 mm).
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 568LMB025M2BD |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 105 C (-40 to 221 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |