Aluminum electrolytic capacitor for filtering and switching power supplies, rated for 35 VDC with a capacitance of 5600 μF, operating temperature range of -25°C to +85°C, and 2000-hour load life at 85°C with rated ripple current. It has a diameter of 22 mm and height of 35 mm, with a maximum ESR of 118.42 mΩ and maximum RMS ripple current of 2.79 A at 120 Hz and +20°C. The capacitance tolerance is +20% at 120 Hz and 20°C. The part uses a snap-in lead style with dimensions compatible with Code P mounting. Dissipation factor is 0.25 at 120 Hz. Leakage current is specified at 5 minutes with rated voltage applied at 20°C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 568LBA035M2BE |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 85 C (-40 to 185 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |