The Type 500C aluminum electrolytic capacitor with screw terminals is designed for long-life UPS and power supply filter applications, operating from -40 °C to +95 °C with a rated voltage of 50 Vdc. It has a capacitance of 18,000 µF, a capacitance tolerance of -10% to +50%, and a maximum ESR of 17.8 mΩ at 120 Hz and 25 °C. The maximum ripple current is 10.3 A at 85 °C. The part has a case code AJ2B, corresponding to a nominal size of 1 3/8 inch diameter by 3 5/8 inch length, with a low post terminal. The capacitor uses a Thermal-Pak™ extended cathode construction for improved thermal management and has an endurance life of 5,000 hours at full load and 85 °C, with a shelf life of 500 hours at 95 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C183U050AJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |