The 500C175U6R3FP2D is a screw terminal aluminum electrolytic capacitor designed for long-life power supply and UPS filter applications, with a rated voltage of 6.3 Vdc, capacitance of 1,700,000 µF, and operating temperature range of -40 °C to +95 °C. It has a 3 1/2 inch diameter and 5 7/8 inch length, with a high current, bottom terminal and stud mount. The part supports a maximum ripple current of 57.00 A at 85 °C and a maximum ESR of 2.4 mΩ at 120 Hz. It meets an endurance life test of 5000 hours at full load and 85 °C, with capacitance change within ±20% and ESR doubling at end of life. The case is insulated with a PVC sleeve and polypropylene end disk. The thermal-conductive stud mount option reduces thermal resistance through the can bottom by 0.3 °C/W.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C175U6R3FP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |