The Type 500C aluminum electrolytic capacitor with part number 500C174U035CF2B is a screw terminal type designed for long-life applications in mainframe computers and UPS systems. It operates within a temperature range of -40 °C to +95 °C, has a rated voltage of 35 Vdc, a capacitance of 170,000 µF, and a capacitance tolerance of -10% to +50%. The capacitor has an ESR of 6.1 mΩ at 25 °C and a maximum ripple current of 29.2 A at 85 °C. It features a 2 ½ inch diameter and 5 ½ inch length, with a high post terminal and standard insulation. The unit meets an endurance life test of 5000 hours at 85 °C with ∆ capacitance ±20%, ESR 200% of limit, and DCL 100% of limit.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C174U035CF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |