The 500C165U6R3FF2D is a screw terminal aluminum electrolytic capacitor designed for long-life applications in mainframe computers, UPS, and power supply filtering. It has a capacitance of 1,600,000 µF, a rated voltage of 6.3 Vdc, and operates within a temperature range of -40 °C to +95 °C. The capacitor has a can diameter of 3.5 inches and a length of 5.625 inches, with a high current, bottom terminal style. It provides a maximum ripple current of 56.1 A at 85 °C and a maximum ESR of 2.4 mΩ at 120 Hz. The part meets a 5,000-hour endurance life test at full load and 85 °C, with default capacitance and ESR tolerances of ±20% and ±50% respectively, depending on voltage. The construction includes Thermal-Pak™ extended cathode foil for improved heat dissipation. The insulation is 0.008-inch PVC with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C165U6R3FF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |