The Type 500C aluminum electrolytic capacitor with part number 500C164U010EJ2B is a screw terminal, long-life capacitor designed for high ripple current applications in UPS and power supply systems. It has a rated voltage of 10 Vdc, a capacitance of 160,000 µF, and operates within a temperature range of -40 °C to +95 °C. The capacitor features a 1 3/4 inch diameter and a 3 5/8 inch length, with a high post terminal style. It meets a 5000-hour endurance life test at 85 °C under full load and includes Thermal-Pak™ extended cathode construction for improved thermal performance. Capacitance tolerance is -10% to +50%, and maximum ripple current at 120 Hz and 85 °C is 16.6 A. The case is uninsulated except for a PVC sleeve and polypropylene end disk, and it supports optional thermal conduction through a bottom stud mount.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C164U010EJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |