The Type 500C is a long-life aluminum electrolytic capacitor designed for mainframe computers and UPS power supply filter applications, featuring screw terminals and thermal-pak™ extended cathode construction for cool operation. It has a rated voltage range of 6.3 Vdc to 550 Vdc, capacitance from 100 µF to 2.6 F, and operates from -40 °C to +95 °C. The part 500C164U010BB2B is a 160,000 µF, 10 Vdc unit with a case code BB, indicating a 2.000 inch diameter and 3.125 inch length, high post terminals, and standard insulation. Its maximum ESR at 25 °C is 10.5 mΩ, with a ripple current rating of 16.0 A at 85 °C. The capacitor is qualified for 5000 hours at full load and 85 °C, with a shelf life of 500 hours at 95 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C164U010BB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |