The Type 500C aluminum electrolytic capacitor with part number 500C163U035AH2B is a screw terminal device designed for long-life applications in power supply and UPS systems. It operates within a temperature range of -40 °C to +95 °C and is rated for 35 Vdc with a 40 Vdc surge voltage. The capacitor has a capacitance of 16,000 µF with a tolerance of -10% to +50%, a maximum ESR of 19.5 mΩ at 25 °C, and a maximum ripple current of 8.7 A at 85 °C. It features an insulated case with dimensions of 1.375 inches in diameter and 2.625 inches in length, making it suitable for standard mounting through its high post terminal. The device includes Thermal-Pak™ extended cathode construction for improved heat dissipation and meets a 5000-hour endurance test at 85 °C with specified limits for capacitance, ESR, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C163U035AH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |