The Type 500C 16 Vdc screw terminal aluminum electrolytic capacitor has a capacitance of 150,000 µF, a maximum ESR of 2.3 mΩ at 25 °C, and a max ripple current of 66.4 A at 85 °C. It features a 3 1/2 inch diameter and 8 5/8 inch length with a high current, bottom terminal. The unit operates within a temperature range of -40 °C to +95 °C and is rated for 5000 hours of endurance at full load and 85 °C. Its capacitance tolerance is -10% to +50%, and it includes Thermal-Pak™ extended cathode construction for improved thermal performance.
Datasheet Summary Powered by GS/AI
The Type 500C 16 Vdc screw terminal aluminum electrolytic capacitor has a capacitance of 150,000 µF, a maximum ESR of 2.3 mΩ at 25 °C, and a max ripple current of 66.4 A at 85 °C. It features a 3 1/2 inch diameter and 8 5/8 inch length with a high current, bottom terminal. The unit operates within a temperature range of -40 °C to +95 °C and is rated for 5000 hours of endurance at full load and 85 °C. Its capacitance tolerance is -10% to +50%, and it includes Thermal-Pak™ extended cathode construction for improved thermal performance.