The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for high-ripple applications in mainframe computers and UPS systems. It operates from -40 °C to +95 °C with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. The 500C154U035CE2B variant has a capacitance of 150,000 µF, a voltage rating of 35 Vdc, a maximum ESR of 6.8 mΩ at 25 °C, and a maximum ripple current of 26.8 A at 85 °C. Its physical dimensions are 2.5 inches in diameter and 5.125 inches in length, with a high post terminal. The capacitor meets endurance testing for 5,000 hours at 85 °C under full load and has a lifetime extended by the Thermal-Pak™ extended cathode construction.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C154U035CE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |