The Type 500C is a long-life, screw-terminal aluminum electrolytic capacitor designed for mainframe computer and UPS power supply filter applications, with a rated voltage range of 6.3 Vdc to 550 Vdc and capacitance from 100 µF to 2.6 F. This part operates from -40 °C to +95 °C and has a 5000-hour endurance test at full load and 85 °C. The 500C154U025CJ2B variant specifically has a capacitance of 150,000 µF, a voltage rating of 25 Vdc, an ESR of 6.4 mΩ at 120 Hz and 85 °C, a ripple current rating of 24.6 A at 120 Hz and 85 °C, and a case size of 2 1/2 x 3 5/8 inches. The insulation is polyester with a high current, bottom terminal, and a stud mount configuration is not used. The Thermal-Pak™ construction features an extended cathode foil for improved heat dissipation.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C154U025CJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |