The Type 500C aluminum electrolytic capacitor is a screw terminal device designed for long-life applications in mainframe computers, UPS, and power supply filtering, with a rated voltage of 25 Vdc, capacitance of 150,000 µF, and a capacitance tolerance of -10% to +50%. It has a diameter of 2 inches and a length of 5 1/8 inches, with a high-post terminal and standard insulation. The operating temperature range is -40 °C to +95 °C, and it meets a 5000-hour endurance life test at 85 °C under full load. The maximum ESR at 120 Hz and 25 °C is 6.6 mΩ, with a ripple current rating of 23.9 A at 85 °C. The case style is BE, with a thermal pad option available.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C154U025BE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |