The 500C154U016ED2B is a 150,000 µF aluminum electrolytic capacitor with a rated voltage of 16 Vdc, screw terminal, and a nominal size of 1 3/4 inch diameter by 4 5/8 inch length. It has a maximum ESR of 8.8 mΩ at 25 °C and a maximum ripple current of 18.5 A at 85 °C. The capacitor operates within a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance life test at 85 °C under full load. It features an extended cathode foil for improved thermal performance and complies with the -10% +50% capacitance tolerance for voltages ≥160 Vdc. The case style includes a PVC insulation sleeve and a high post terminal. Its vibration resistance meets the 10 to 55 Hz, 10 g max requirement across two axes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C154U016ED2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |