The Type 500C aluminum electrolytic capacitor with screw terminals is designed for long-life UPS and power supply filter applications, offering high capacitance and extended thermal performance through its Thermal-Pak™ extended cathode construction. It operates at 63 Vdc with a capacitance of 15,000 µF, has a capacitance tolerance of -10% to +50%, and is rated for temperatures from -40 °C to +95 °C. The part features an M6 high post terminal and is housed in a 2 x 2 5/8 inch case with a 2 x 2 5/8 inch diameter-length dimension. It meets a 5000-hour endurance life test at 85 °C under full load. The capacitor complies with the manufacturer's specified ripple current multipliers and impedance ratios across operating frequencies and temperatures.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C153U063BH2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |