The 500C135U016FN2D is a screw terminal aluminum electrolytic capacitor designed for long-life UPS and power supply filter applications, offering high capacitance and ripple current handling. It has a capacitance of 1,300,000 µF with a voltage rating of 16 Vdc, a maximum ESR of 2.3 mΩ at 120 Hz, and a rated ripple current of 63.1 A at 85 °C. The capacitor measures 3 1/2 inches in diameter and 7 5/8 inches in length and operates within a temperature range of -40 °C to +95 °C. It meets an endurance life test of 5000 hours at full load and 85 °C with a maximum capacitance change of ±20% and ESR doubling. The part uses a high post terminal with a thermally-conductive base option, adhering to the Type 500C series specifications including a -10% +50% capacitance tolerance and ≤3 √CV µA leakage current limit.
Datasheet Summary Powered by GS/AI
The 500C135U016FN2D is a screw terminal aluminum electrolytic capacitor designed for long-life UPS and power supply filter applications, offering high capacitance and ripple current handling. It has a capacitance of 1,300,000 µF with a voltage rating of 16 Vdc, a maximum ESR of 2.3 mΩ at 120 Hz, and a rated ripple current of 63.1 A at 85 °C. The capacitor measures 3 1/2 inches in diameter and 7 5/8 inches in length and operates within a temperature range of -40 °C to +95 °C. It meets an endurance life test of 5000 hours at full load and 85 °C with a maximum capacitance change of ±20% and ESR doubling. The part uses a high post terminal with a thermally-conductive base option, adhering to the Type 500C series specifications including a -10% +50% capacitance tolerance and ≤3 √CV µA leakage current limit.