The Type 500C 500C135U010FP2D is a 95 °C long-life, screw-terminal aluminum electrolytic capacitor with a capacitance of 1,300,000 µF, rated for 10 Vdc, and dimensions of 3 1/2 inches diameter by 5 7/8 inches length. It has a maximum ESR of 2.1 mΩ at 25 °C and a ripple current rating of 60.8 A at 85 °C, with a capacitance tolerance of -10% to +50%. The capacitor features Thermal-Pak™ extended cathode construction for improved thermal performance and is designed for high ripple applications in long-life power supply and UPS systems. It meets an endurance life test of 5000 hours at full load and 85 °C, with specified limits for capacitance change, ESR, and leakage current.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C135U010FP2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |