The 500C135U010DN2D is a 95 °C long-life aluminum electrolytic capacitor with screw terminals, designed for high-ripple applications in long-life power supply and UPS systems. It has a capacitance of 1,300,000 µF, a rated voltage of 10 Vdc, and operates within a temperature range of -40 °C to +95 °C. The unit has a case size of 3 in diameter by 7 5/8 in length, with a stud mount (M12 thread) and a thermal pad (can style P). It specifies a ripple current of 60.10 A at 85 °C and an ESR of 2.1 mΩ at 120 Hz. Endurance is rated for 5,000 hours at full load and 85 °C, with a shelf life of 500 hours at 95 °C. The capacitor meets vibration standards of 10 to 55 Hz, 10 g max, 1.5 hours per axis.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C135U010DN2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |