The 500C134U050DD2D is a screw terminal aluminum electrolytic capacitor from the Type 500C series, designed for long-life UPS and power supply filtering applications. It has a rated voltage of 50 Vdc, a capacitance of 130,000 µF, and operates within a temperature range of -40 °C to +95 °C. The part features a 3-inch diameter and 4 5/8-inch length, with a low post screw terminal. It meets an endurance life test of 5000 hours at full load and 85 °C, with a maximum ESR of 6.1 mΩ at 25 °C and a ripple current rating of 30.4 A at 85 °C. The capacitor uses Thermal-Pak™ extended cathode construction for improved heat dissipation and is qualified for high-ripple applications.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C134U050DD2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |