The Type 500C 95 °C long-life screw terminal aluminum electrolytic capacitor is designed for high-ripple applications in power supplies and UPS systems. It features Thermal-Pak™ extended cathode construction for improved heat dissipation and operates from -40 °C to +95 °C with a rated voltage of 63 Vdc and a capacitance of 13,000 µF, with capacitance tolerance of -10% to +50%. The part has a case size of 2 inches diameter by 2 1/8 inches length, with a high post terminal and standard insulation. Endurance life is rated at 5000 hours at full load and 85 °C, with an ESR of 22.6 mΩ at 25 °C and a ripple current of 10.2 A at 85 °C. The part supports screw terminal mounting and meets its specified leakage current and impedance ratio limits.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C133U063BA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |