The 500C125U010FF2D is a 1200000 µF, 10 Vdc aluminum electrolytic capacitor with screw terminals, designed for long-life UPS and power supply filtering. It has a 3 1/2 inch diameter and 5 5/8 inch length, with a high post terminal. Operating temperature ranges from -40 °C to +95 °C. Maximum ESR at 120 Hz and 85 °C is 2.2 mΩ, with a rated ripple current of 59.0 A. It meets a 5000-hour endurance test at 85 °C under full load. Capacitance tolerance is -10% to +50%. The case features Thermal-Pak™ extended cathode construction and is insulated with a PVC sleeve and polypropylene end disk. Vibration resistance complies with 10 to 55 Hz at 10 g max. Shelf life is 500 hours at 95 °C.
Datasheet Summary Powered by GS/AI
The 500C125U010FF2D is a 1200000 µF, 10 Vdc aluminum electrolytic capacitor with screw terminals, designed for long-life UPS and power supply filtering. It has a 3 1/2 inch diameter and 5 5/8 inch length, with a high post terminal. Operating temperature ranges from -40 °C to +95 °C. Maximum ESR at 120 Hz and 85 °C is 2.2 mΩ, with a rated ripple current of 59.0 A. It meets a 5000-hour endurance test at 85 °C under full load. Capacitance tolerance is -10% to +50%. The case features Thermal-Pak™ extended cathode construction and is insulated with a PVC sleeve and polypropylene end disk. Vibration resistance complies with 10 to 55 Hz at 10 g max. Shelf life is 500 hours at 95 °C.