The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals is designed for high-ripple applications in power supply and UPS systems. It has a capacitance of 120,000 µF, a rated voltage of 6.3 Vdc, a case size of 2 x 2 1/8 inches, and a capacitance tolerance of -10% to +75%. The part features Thermal-Pak™ extended cathode construction for cool operation, an endurance life of 5000 hours at 85 °C under full load, and operates within a temperature range of -40 °C to +95 °C. The terminal style is high post with a low post can style. The maximum ESR at 120 Hz is 14.2 mΩ, and the maximum ripple current at 85 °C is 12.0 A.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C124U6R3BA2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |