The Type 500C is a screw terminal aluminum electrolytic capacitor series for long-life power supply and UPS applications, rated for -40 °C to +95 °C and 6.3 Vdc to 550 Vdc with capacitances up to 2.6 F. The part 500C124U050CF2B is a 120,000 µF, 50 Vdc unit with a 2.5 in diameter and 5.5 in length. It has a capacitance tolerance of -10% to +50%, a rated endurance of 5000 hours at 85 °C under full load, and Thermal-Pak™ extended cathode construction for enhanced cooling. Ripple current ratings vary with frequency and temperature, as specified for its size and voltage. Terminal options include low or high post, and vibration resistance meets 10-55 Hz at 10 g on two axes.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C124U050CF2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |