The 500C124U025EE2B is a screw terminal aluminum electrolytic capacitor in the Type 500C series, designed for long-life power supply and UPS filtering applications. It has a rated voltage of 25 Vdc, a capacitance of 120,000 µF, and operates within a temperature range of -40 °C to +95 °C. The capacitor features a 1 3/4 inch diameter and 5 1/8 inch length, with a high post terminal and PVC insulation. It exhibits a maximum ESR of 9.6 mΩ at 120 Hz and a ripple current rating of 18.4 A at 85 °C. The part undergoes a 5000-hour endurance test at 85 °C with a maximum capacitance change of ±20% and ESR doubling. The case style includes a thermal pad for reduced thermal resistance.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C124U025EE2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |