The Type 500C 95 °C long-life aluminum electrolytic capacitor with screw terminals is designed for mainframe computer and UPS power supply filter applications. It has a case size of 1 3/8 inches in diameter and 4 5/8 inches in length, with a high post terminal. The part operates at a rated voltage of 10 Vdc with a capacitance of 120,000 µF, a capacitance tolerance of -10% +75%, and a maximum ESR of 9.8 mΩ at 25 °C. At 85 °C, the maximum ripple current is 15.2 A. The capacitor has an endurance life of 5000 hours at full load and 85 °C, with a temperature range of -40 °C to +95 °C. Thermal-Pak™ extended cathode construction enables cool operation, and the part includes standard PVC insulation with a polypropylene end disk.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C124U010AD2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |