The 500C115U6R3DF2D is a screw terminal aluminum electrolytic capacitor designed for long-life UPS and power supply filter applications, operating at 6.3 Vdc with a capacitance of 1,100,000 µF. It has a case dimensions of 3 inches diameter by 5 5/8 inches length and a maximum ripple current of 51.3 A at 85 °C. The capacitor meets an endurance life test of 5000 hours at full load and 85 °C, with a temperature range of -40 °C to +95 °C and a capacitance tolerance of -10% to +50%. The terminal style is a high post with a 10-32 thread, and the case is uninsulated by default. The part is rated for a maximum ESR of 2.4 mΩ at 120 Hz and 25 °C.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C115U6R3DF2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |