The 500C115U010FE2D is a 95 °C long-life aluminum electrolytic capacitor with screw terminals, designed for high ripple current applications in power supply and UPS systems. It has a capacitance of 1,100,000 µF, a rated voltage of 10 Vdc, and a maximum ESR of 2.5 mΩ at 25 °C. The capacitor measures 3 1/2 inches in diameter by 5 1/8 inches in length and delivers a ripple current rating of 54.5 A at 85 °C. It operates over a temperature range of -40 °C to +95 °C and meets a 5000-hour endurance life test at full load and 85 °C. The case is insulated with PVC sleeve and polypropylene end disk, and it features a high post terminal. Its capacitance tolerance is -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C115U010FE2D |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |