The Type 500C screw terminal aluminum electrolytic capacitor is designed for long-life power supply and UPS filter applications, operating from -40 °C to +95 °C with a rated voltage of 16 Vdc. It has a capacitance of 110,000 µF, a maximum ESR of 10.9 mΩ at 120 Hz and 25 °C, and a ripple current rating of 15.2 A at 85 °C. The unit features a 1 3/4 inch diameter and a length of 3 5/8 inches with a high post terminal and polyester insulation. It uses Thermal-Pak™ extended cathode construction for improved thermal performance and has been tested for 5000 hours at full load at 85 °C with allowable capacitance change of ±20% and ESR doubling. Capacitance tolerance is -10% to +50%.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C114U016EJ2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |