The 500C114U016BB2B is a screw terminal aluminum electrolytic capacitor in the Type 500C series, designed for long-life applications in mainframe computers, UPS, and power supply filtering. It has a capacitance of 110,000 µF with a tolerance of -10% to +50%, a rated voltage of 16 Vdc, and a case size of 2 inches in diameter by 3 1/8 inches in length. It features thermal-pak™ extended cathode construction for improved heat dissipation, operates within a temperature range of -40 °C to +95 °C, and is rated for 5,000 hours of endurance at 85 °C under full load. The terminal style is a high current, low post with an M5 stud, and the can has a standard insulated case. The part meets the specified ripple current and ESR ratings for its capacitance and voltage within the Type 500C series.
| Cornell Dubilier | |
|---|---|
| Product Category | Capacitors |
| Product Number | 500C114U016BB2B |
| Product Name | Aluminum Electrolytic |
| Configuration / Form Factor | Leaded Capacitor |
| Operating Temperature | -40 to 95 C (-40 to 203 F) |
| Electrolytic Capacitors | Aluminum Electrolytic |